The 461M series consists of axial metallized polyester film capacitors with a capacitance range of 0.027 to 100.0 µF and voltage ratings of 63 to 1000 VDC or 40 to 250 VAC. Units are pressed/oval profile, encapsulated with flame-retardant polyester tape (UL510) and epoxy (UL94V-0), and feature tinned copper-clad steel or tinned copper leads. The standard operating temperature range is -55°C to +85°C, with derated operation up to +125°C. Capacitance tolerance is ±5% or ±10%, and dissipation factor is ≤1.0% at 1 kHz and +25°C. Insulation resistance is ≥10,000 MΩ-µF for capacitances ≤1.0 µF and ≥1,000 MΩ-µF for higher values at +25°C. The 461M6049R6 part number matches the series specification for a 6.0 µF capacitor with 400 VDC rating, ±10% tolerance, and standard lead configuration, as per the ordering format and ratings table on page 8.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M6049R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |