The 474PPA122K is an axial lead film capacitor designed for high dv/dt and high voltage applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 1200 V, a capacitance of 0.47 µF, and a maximum RMS ripple current of 10.5 A at 100 kHz and 25°C. The capacitor employs double metallized polypropylene film with internal series connections and is encapsulated in flame-retardant epoxy resin (UL94V0). It measures 24 mm in diameter and 34 mm in length. The operating temperature range is -55°C to +85°C, with a dissipation factor of 0.001 at 1 kHz and 25°C, and an insulation resistance of 30,000 MΩ·µF. The capacitor meets UL 501 for flame-retardant polyester tape wrapping and has a self-inductance of less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.47UF 1.2KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 474PPA122K | 474PPA122K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.4700 microF | 0.4700 microF |