The Type 461M is a series of axial-lead, metallized polyester film capacitors with a pressed/oval profile, designed for general-purpose applications requiring non-inductive performance. Capacitance ranges from 0.027 µF to 100.0 µF with standard tolerances of ±5% or ±10%. The series supports DC voltage ratings from 63 V to 1000 V and AC voltage ratings from 40 V to 250 V, with operating temperatures from -55°C to +85°C at full voltage and up to +125°C with linear voltage derating to 50% of rated value. Units are wrapped with flame-retardant polyester tape meeting UL510 and potted in flame-retardant epoxy meeting UL94V-0 specifications. Lead wires are tinned copper-clad steel for sizes #24 to #18 AWG or tinned copper for sizes #24 to #18 AWG. The dielectric construction uses metallized polyester film with a self-healing characteristic.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M22691 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |