Axial lead film capacitor for high dv/dt applications, rated at 3000 VDC and 0.047 µF. Constructed with metallized polypropylene film and flame-retardant polyester tape wrap with epoxy resin end fill. Operating temperature range is -40°C to +85°C. Maximum RMS ripple current is 5 A at 100 kHz and 25°C, with ESR of 16 mΩ. Dimensions are 21 mm diameter by 34 mm length. Self inductance is less than 1 nH per mm of lead spacing. Insulation resistance is 30,000 MΩ·µF at 25°C and 100 VDC. Life expectancy is 100,000 hours at 70°C and rated DC voltage. Capacitance tolerance is ±10% at 1 kHz and 25°C. Temperature coefficient is -200 to +100 ppm/°C. Dielectric strength is 200% of rated DC voltage applied between leads and case for 60 seconds.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 473PPS302K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |