The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, designed for high-reliability applications. It operates from -55°C to +85°C at full rated voltage, with voltage de-rated linearly to 50% at +125°C. Capacitance ranges from 0.027 to 100.0 µF with tolerances of ±5% or ±10%, and it supports DC voltage ratings from 63 to 1000 VDC and AC voltage ratings from 40 to 250 VAC. The capacitor is encapsulated with flame-retardant polyester tape and epoxy, meeting UL510 and UL94V-0 standards. Lead wires are tinned copper-clad steel or tinned copper, with diameters from 0.020 to 0.040 inch. The part number 461M75491 corresponds to a 0.75 µF, 400 VDC device, with a maximum height of 0.47 inch (11.9 mm), 0.025 inch (0.6 mm) diameter leads, and a dv/dt rating of 23 V/µs, also available in a compact form factor.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M75491 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |