Cornell Dubilier GENERAL PURPOSE 474MWR630K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
GENERAL PURPOSE
474MWR630K
GENERAL PURPOSE 474MWR630K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Film Capacitors - 474MWR630K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
474MWR630K
Film Capacitors 474MWR630K
CAP FILM 0.47UF 10% 630VDC AXIAL

CAP FILM 0.47UF 10% 630VDC AXIAL

Supplier's Site Datasheet
Film Capacitor, .47Uf 630Wv +10% *no Pb* Rohs Compliant Illinois Capacitor - 84M5013 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, .47Uf 630Wv +10% *no Pb* Rohs Compliant Illinois Capacitor
84M5013
Film Capacitor, .47Uf 630Wv +10% *no Pb* Rohs Compliant Illinois Capacitor 84M5013
FILM CAPACITOR, .47UF 630WV +10% *NO PB* ROHS COMPLIANT: YES

FILM CAPACITOR, .47UF 630WV +10% *NO PB* ROHS COMPLIANT: YES

Supplier's Site
Fort Worth, TX, USA
Capacitor, Metallized Polyester;0.47uF;Axial;630WVDC;+/-10%;15.5mmDia.;34mmL
70111996
Capacitor, Metallized Polyester;0.47uF;Axial;630WVDC;+/-10%;15.5mmDia.;34mmL 70111996
Temperature Range: –55°C to +125°C Working Voltage: 50 to 1,000 VDC Voltage, Alternating Current: 30 to 250 VAC Dissipation Factor: 1.0% Max. @ 1 kHz Small Size Self-Healing Flame Retardant

  • Temperature Range: –55°C to +125°C
  • Working Voltage: 50 to 1,000 VDC
  • Voltage, Alternating Current: 30 to 250 VAC
  • Dissipation Factor: 1.0% Max. @ 1 kHz
  • Small Size
  • Self-Healing
  • Flame Retardant
Supplier's Site

Technical Specifications

  Illinois Capacitor Lingto Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 474MWR630K 474MWR630K 84M5013 70111996
Product Name GENERAL PURPOSE Film Capacitors Film Capacitor, .47Uf 630Wv +10% *no Pb* Rohs Compliant Illinois Capacitor Capacitor, Metallized Polyester;0.47uF;Axial;630WVDC;+/-10%;15.5mmDia.;34mmL
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Polyester
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPB102KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0603B104K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details