The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile. It operates from -55°C to +85°C at full rated voltage, with voltage de-rated linearly to 50% at +125°C. Capacitance ranges from 0.027 µF to 100.0 µF with ±5% or ±10% tolerance. Rated DC voltage is 63 VDC to 1000 VDC; AC voltage rating is up to 250 VAC. The element is non-inductively wound with self-healing metallized polyester film, encapsulated in flame-retardant polyester tape (UL510) and epoxy (UL94V-0). Lead wire is tinned copper-clad steel, 0.020 in to 0.040 in diameter. The 461M22491 variant is a 0.22 µF, ±10% capacitor rated at 250 VDC, with dimensions of 0.99 in length, 0.24 in thickness, 0.37 in height, and 0.020 in lead diameter, and a dv/dt rating of 28 V/µs.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M22491 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |