The Type 461M series consists of axial metallized polyester film capacitors designed for demanding applications, with a capacitance range of 0.027 to 100.0 µF and DC voltage ratings from 63 to 1000 V. The part 461M18591 corresponds to a 1.8 µF capacitor with a 500 V DC rating, ±10% tolerance, tinned copper-clad steel leads of 0.032 inch (0.8 mm) diameter, and operates within a temperature range of -55°C to +85°C at full voltage, with linear derating to 50% of rated voltage at +125°C. It features a non-inductive winding, flame-retardant polyester tape wrapping, and flame-retardant epoxy potting meeting UL94V-0 specifications. Dimensions for this variant are 1.74 inch (44.2 mm) length, 0.44 inch (11.2 mm) maximum thickness, and 0.69 inch (17.5 mm) maximum height.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M18591 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |