Cornell Dubilier Film Paper Film Capacitors 474RSB152K2H

Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1500 ESR: 4.8 mΩ RMS Current: — Length: 32mm Height: 37mm Thickness: 22mm
Request a Quote
Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1500 ESR: 4.8 mΩ RMS Current: — Length: 32mm Height: 37mm Thickness: 22mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 474RSB152K2H is a radial lead, high current, low ESR film capacitor with a DC voltage rating of 1500 V, capacitance of 0.47 µF, and operating temperature range of -40°C to +85°C. It has a maximum dv/dt of 1500 V/µs, an ESR of 4.8 mΩ at 100 kHz and +25°C, and an RMS ripple current of 14 A at +70°C. Dimensions are 32 mm × 37 mm × 22 mm with 2 leads spaced 27.5 mm apart and a lead diameter of 1.2 mm. The capacitor uses double metallized polypropylene film construction with a flame retardant plastic box and epoxy resin coating (UL94V-0), and features lead-free tinned copper leads.

Datasheet Summary
Powered by GS/AI

The 474RSB152K2H is a radial lead, high current, low ESR film capacitor with a DC voltage rating of 1500 V, capacitance of 0.47 µF, and operating temperature range of -40°C to +85°C. It has a maximum dv/dt of 1500 V/µs, an ESR of 4.8 mΩ at 100 kHz and +25°C, and an RMS ripple current of 14 A at +70°C. Dimensions are 32 mm × 37 mm × 22 mm with 2 leads spaced 27.5 mm apart and a lead diameter of 1.2 mm. The capacitor uses double metallized polypropylene film construction with a flame retardant plastic box and epoxy resin coating (UL94V-0), and features lead-free tinned copper leads.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 474RSB152K2H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
474RSB152K2H
Film Paper Film Capacitors 474RSB152K2H
For New Design: Yes Capacitance: 470 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1500 ESR: 4.8 mΩ RMS Current: — Length: 32mm Height: 37mm Thickness: 22mm
  • For New Design: Yes
  • Capacitance: 470 nF
  • Voltage DC: 1500V
  • Tolerance: -10%/+10%
  • Max Temp: 85°C
  • Min Temp: -40°C
  • dV/dt: 1500
  • ESR: 4.8 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 37mm
  • Thickness: 22mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 474RSB152K2H
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 106K050CS4G-FA - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101282U100EJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C512T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers