The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, designed for applications requiring non-inductive performance. It offers a capacitance range of 0.027 to 100.0 µF with standard tolerances of ±5% or ±10%, and is rated for DC voltages from 63 to 1000 V and AC voltages from 40 to 250 V. Operating temperature ranges from -55°C to +85°C at full voltage, with de-rated voltage up to +125°C. The capacitor is encapsulated with flame-retardant polyester tape meeting UL510 and potted with flame-retardant epoxy meeting UL94V-0 standards. Lead wires are tinned copper-clad steel (0.020 to 0.040 inch diameter) or tinned copper (0.040 inch diameter). The part 461M56591 corresponds to a 0.56 µF, 1000 VDC variant with ±10% tolerance, but its exact dimensions and sawn-lead termination are inferred from the series data for 461M56494, as the specific part number is not listed in the table.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M56591 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |