The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, designed for non-inductive applications. It operates at full rated voltage from -55°C to +85°C, with voltage derated linearly to 50% at +125°C. Capacitance ranges from 0.027 µF to 100.0 µF with standard tolerances of ±5% or ±10%. The device is encapsulated with flame-retardant polyester tape and epoxy, meeting UL510 and UL94V-0 specifications. Lead wires are tinned copper-clad steel or tinned copper, with diameters of 0.020 inch (0.5 mm), 0.025 inch (0.6 mm), 0.032 inch (0.8 mm), or 0.040 inch (1.0 mm). The part number 461M18691C denotes a 18 µF, 1000 VDC unit with ±10% tolerance and compact form factor.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M18691C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |