The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, offering capacitances from 0.027 to 100.0 µF at DC voltages up to 1000 V and AC voltages up to 250 V. It operates from -55°C to +85°C, with performance de-rated linearly to 50% at +125°C. Insulation resistance is 10,000 MΩ-µF for capacitances ≤1.0 µF and 1,000 MΩ-µF for higher values at +25°C. Encapsulated with flame-retardant polyester tape and epoxy, it meets UL510 and UL94V-0 standards. Lead wires are tinned copper-clad steel in sizes #24 to #18 AWG. The 461M25491 variant is a 0.25 µF, ±10% tolerance, 250 VDC unit within this series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M25491 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |