Cornell Dubilier Film Paper Film Capacitors 474MWR100K

Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 3.01 Ω Diameter: 7mm Length: 15.5mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 3.01 Ω Diameter: 7mm Length: 15.5mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 474MWR100K is a metallized polyester axial film capacitor rated for 100 VDC with a capacitance of 0.47 µF, designed for general purpose bypass, coupling, and blocking applications. It has a diameter of 7 mm and a length of 15.5 mm, with 0.6 mm lead diameter. The operating temperature range is -40°C to +105°C, and it meets a dielectric strength of 160% of rated voltage for 2 seconds at 25°C. The capacitor uses flame retardant polyester tape wrap with epoxy resin end fills, has lead-free tinned leads, and supports a dv/dt of 6 V/µs. Capacitance tolerance is ±10% at 1 kHz and 25°C.

Datasheet Summary
Powered by GS/AI

The 474MWR100K is a metallized polyester axial film capacitor rated for 100 VDC with a capacitance of 0.47 µF, designed for general purpose bypass, coupling, and blocking applications. It has a diameter of 7 mm and a length of 15.5 mm, with 0.6 mm lead diameter. The operating temperature range is -40°C to +105°C, and it meets a dielectric strength of 160% of rated voltage for 2 seconds at 25°C. The capacitor uses flame retardant polyester tape wrap with epoxy resin end fills, has lead-free tinned leads, and supports a dv/dt of 6 V/µs. Capacitance tolerance is ±10% at 1 kHz and 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 474MWR100K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
474MWR100K
Film Paper Film Capacitors 474MWR100K
For New Design: Yes Capacitance: 470 nF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 3.01 Ω Diameter: 7mm Length: 15.5mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 470 nF
  • Voltage DC: 100V
  • Voltage AC: 63V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • dV/dt: 6
  • RMS Current: —
  • ESR: 3.01 Ω
  • Diameter: 7mm
  • Length: 15.5mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 2002-474MWR100K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-474MWR100K
Film Capacitors 2002-474MWR100K
Metallized Polyester Film Capacitors 0.47µF 100V

Metallized Polyester Film Capacitors 0.47µF 100V

Supplier's Site Datasheet
Film Capacitors - 1572-1456-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-1456-ND
Film Capacitors 1572-1456-ND
0.47µF Film Capacitor 63V 100V Polyester, Metallized Axial

0.47µF Film Capacitor 63V 100V Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - 474MWR100K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
474MWR100K
Capacitors - Film Capacitors 474MWR100K
CAP FILM 0.47UF 10% 100VDC AXIAL

CAP FILM 0.47UF 10% 100VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 474MWR100K 2002-474MWR100K 1572-1456-ND 474MWR100K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C134U040DC2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers
Film Paper Film Capacitors - 104MKP275KC - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C142T050AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101243U040BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers