Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific
CAP FILM 0.47UF 10% 100VDC RAD
CAP, 0.47UF, 100V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes
| Illinois Capacitor | Lingto Electronic Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 474MSR100K | 474MSR100K | 70112425 | 54AH7368 |
| Product Name | GENERAL PURPOSE FILM Capacitors | Film Capacitors | Capacitor;Polyester Metallized;Cap 0.47uF;Tol 10%;Vol-Rtg 100 VDC;Radial | Cap, 0.47Uf, 100V, Film, Radial; Dielectric Type Illinois Capacitor |
| Technology | Film Capacitors | Film Capacitors | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | ||
| Electrostatic Capacitors | Polyester; Polyester, Metallized | Polyester | Metallized PET | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF |