The Type 461M is an axial lead metallized polyester film capacitor with a pressed/oval profile, designed for applications requiring non-inductive performance. It operates at full rated voltage from -55°C to +85°C, with voltage linearly derated to 50% of rated voltage at +125°C. The capacitor is wrapped with flame-retardant polyester tape and potted with flame-retardant epoxy, meeting UL510 and UL94V-0 standards. Capacitance ranges from 0.027 µF to 100.0 µF with standard tolerances of ±5% or ±10%. For the 461M3349R6 variant, the capacitance is 0.33 µF with a DC voltage rating of 400 V, a tolerance of ±10%, and it uses tinned copper-clad steel lead wires of 0.020 inch (0.5 mm) diameter. Dimensions for this capacitance and voltage are a maximum length of 1.25 inches (31.8 mm), maximum thickness of 0.23 inches (5.8 mm), and maximum height of 0.42 inches (10.7 mm).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M3349R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |