The 474PPR630KH is a high-voltage pulse radial film capacitor rated for 630 VDC, with a capacitance of 0.47 μF and a maximum dv/dt of 900 V/μs. It measures 32 mm in length, 20 mm in height, and 11 mm in thickness, with a lead spacing of 27.5 mm and 0.8 mm lead diameter. Constructed with metallized polypropylene film and enclosed in a flame-retardant plastic box with epoxy resin fill (UL 94V-1 and UL94V-0), it operates from -55°C to +105°C. The capacitor has a capacitance tolerance of ±10% at 1 kHz and 25°C, an insulation resistance of at least 30000 MΩ×μF at 25°C, and self-inductance of less than 1 nH per mm of lead spacing. It meets a reliability standard of 1 FIT for 40°C operation under half-rated voltage.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 474PPR630KH |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |