The Type 461M is an axial lead metallized polyester film capacitor with a pressed/oval profile, rated for 63 to 1000 VDC and 40 to 250 VAC. It operates from -55°C to +85°C at full voltage, with linear voltage derating to 50% of rated voltage at +125°C. Capacitance ranges from 0.027 to 100.0 µF with standard tolerances of ±5% or ±10%. Units feature tinned copper-clad steel leads for wire sizes 0.020 to 0.040 inch (24 to 18 AWG) and are encapsulated with flame-retardant polyester tape (UL510) and epoxy (UL94V-0). The part number 461M90691 corresponds to a 9.0 µF, 1000 VDC capacitor with ±10% tolerance in the standard size, with dimensions of 2.21 inch (56.1 mm) length, 0.87 inch (22.1 mm) maximum diameter, and 1.24 inch (31.5 mm) maximum height. Lead wire diameter is 0.040 inch (1.0 mm).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M90691 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |