The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, designed for use in demanding applications. It is non-inductively wound with a single-section design and encapsulated in flame-retardant polyester tape and epoxy, meeting UL510 and UL94V-0 specifications. The capacitor operates from -55°C to +85°C at full rated voltage, with voltage linearly de-rated to 50% of rated at +125°C. Capacitance ranges from 0.027 to 100.0 µF with standard tolerances of ±5% or ±10%. The part number 461M68591C corresponds to a 0.68 µF, 500 VDC variant with ±10% tolerance and a compact form factor, featuring tinned copper-clad steel leads of 0.025 inch (0.6 mm) diameter. Dimensions are 1.74 inches (44.2 mm) in length, 0.27 inch (6.9 mm) in maximum thickness, and 0.46 inch (11.7 mm) in maximum height. The dV/dt rating is 22 V/µs.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M68591C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |