The 473PPS152KG is an axial lead, metallized polypropylene film capacitor rated for 1500 VDC with a capacitance of 0.047 µF. It has a maximum dv/dt of 3000 V/µs and a typical RMS ripple current of 3 A at 25°C. Physical dimensions are 13 mm in diameter and 29 mm in length. The capacitor operates from -40°C to +85°C and features flame-retardant polyester tape wrap with epoxy resin end fill. Insulation resistance is 30,000 MΩ·µF at 25°C, and self-inductance is less than 1 nH per mm of lead spacing. The part is rated for 100,000 hours lifetime at 70°C under DC voltage. Capacitance tolerance is ±10% at 1 kHz and 25°C. Terminal-to-terminal
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 473PPS152KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |