The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, designed for applications requiring non-inductive performance. It operates at full-rated DC voltage from -55°C to +85°C, with voltage derated linearly to 50% of rated value at +125°C. Capacitance ranges from 0.027 µF to 100.0 µF with standard tolerances of ±5% or ±10%. The 461M33591 variant has a capacitance of 3.3 µF and a DC voltage rating of 500 V, based on the part numbering system and ratings table. It features tinned copper-clad steel or tinned copper leads, encapsulated with flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 standards. Physical dimensions for the 3.3 µF, 500 V unit are 1.25 in (31.8 mm) length, 0.23 in (5.8 mm) max diameter, and 0.42 in (10.7 mm) max height, with a lead diameter of 0.020 in (0.5 mm).
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 461M33591 | 461M33591 |
| Product Name | Film Paper Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper |