The 474PPA252K is an axial-lead, high-voltage, high dv/dt film capacitor for power semiconductor circuits, inverters, and switching applications. It has a rated DC voltage of 2500 VDC, a capacitance of 0.47 μF, a maximum RMS ripple current of 14 A at 70°C, and a maximum ESR of 4.4 mΩ at 100 kHz and 25°C. Its dimensions are 33.5 mm in diameter and 46 mm in length. The capacitor uses double metallized polypropylene film with internal series connections, has a dissipation factor of less than 0.001 at 1 kHz and 25°C, and an insulation resistance of 30,000 MΩ·μF. It operates from -55°C to +85°C and has a life expectancy of 100,000 hours at 70°C under DC voltage. The termination is lead-free tinned copper, and the package is flame-retardant with UL94V0 epoxy resin end fill.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 474PPA252K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |