The 461M series consists of axial lead metallized polyester film capacitors with a capacitance range of 0.027 to 100.0 µF and DC voltage ratings from 63 to 1000 V. Units feature a pressed/oval profile, are encapsulated with flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 specifications, and operate from -55°C to +85°C at full rated voltage, with linear voltage derating to 50% at +125°C. Capacitance tolerances are ±5% or ±10%, with a dissipation factor of 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ-µF for capacitances ≤1.0 µF and 1,000 MΩ-µF for >1.0 µF at +25°C. Lead wires are tinned copper-clad steel or tinned copper in sizes from #24 to #18 AWG. The series uses a non-inductive single-section winding design with self-healing metallized film.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M90491C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |