The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, offering capacitance values from 0.027 to 100.0 µF and voltage ratings of 63 to 1000 VDC or 40 to 250 VAC. The component is encapsulated with flame-retardant polyester tape meeting UL510 specifications and potted with flame-retardant epoxy compliant with UL94V-0. It operates at full rated voltage from -55°C to +85°C, with voltage derated linearly to 50% at +125°C. Capacitance tolerance is ±5% or ±10% standard. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ-µF for capacitances ≤1.0 µF and 1,000 MΩ-µF for capacitances >1.0 µF at +25°C. Lead wires are tinned copper-clad steel with diameters of 0.020 inch (#24 AWG), 0.025 inch (#22 AWG), or 0.032 inch (#20 AWG), or tinned copper with diameter 0.040 inch (#18 AWG).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M47591C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |