The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, rated for 63 to 1000 VDC and 40 to 250 VAC. Capacitance ranges from 0.027 µF to 100.0 µF with ±5% or ±10% tolerance. Operating temperature is -55°C to +85°C at full voltage, derating linearly to 50% at +125°C. It uses a non-inductive single-section winding with flame-retardant polyester tape and epoxy encapsulation, meeting UL510 and UL94V-0 standards. Lead wires are tinned copper-clad steel or tinned copper, with diameters of 0.020 to 0.040 inches. Insulation resistance is 10,000 MΩ-µF for capacitances ≤1.0 µF and 1,000 MΩ-µF for higher values at +25°C. The part 461M1569R6C is a 15 µF, 63 VDC, ±10% capacitor with compact form and tinned copper leads.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M1569R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |