The 461M series comprises axial lead metallized polyester film capacitors with a capacitance range of 0.027 to 100.0 µF and DC voltage ratings from 63 to 1000 V. The part 461M30591 is a variant in this series with a capacitance of 3.0 µF, rated for 400 VDC, featuring tinned copper-clad steel leads of 0.032 inch (0.8 mm) diameter. It operates from -55°C to +85°C at full rated voltage, with voltage de-rated linearly to 50% of rated at +125°C. The capacitor is non-inductively wound, encapsulated in flame-retardant polyester tape meeting UL510, and potted in flame-retardant epoxy meeting UL94V-0. Dimensions are 2.21 inches (56.1 mm) in length, 0.44 inch (11.2 mm) maximum height, and 0.81 inch (20.6 mm) maximum width. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 5,000 MΩ-µF minimum at +25°C for capacitance values greater than 1.0 µF.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M30591 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |