Metallized polypropylene snubber capacitor for power semiconductor applications, designed for direct mounting with lug terminals. Operating voltage ratings include 1200 VDC, with a capacitance of 0.47 µF. Physical dimensions are 42.5 mm length × 27.5 mm height × 24.5 mm thickness. Construction features double metallized film with internal series connections, flame-retardant epoxy resin coating (UL94V-0), and lead-free tinned copper leads. Rated for continuous operation at 1 kHz with a dissipation factor of 0.06% at 25°C. Insulation resistance exceeds 30 GΩ·µF at 25°C. Life expectancy is 100,000 hours at WVDC. Operates within a temperature range of -40°C to +100°C for PMB variants. Self-inductance is less than 1 nH per mm of lead spacing. Capacitance tolerance is ±10% at 1 kHz, 25°C, with ±5% optional. Dielectric strength is 160% of rated DC voltage for 60 seconds or 3 kVAC between terminals and case for 60 seconds.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 474PMB122K#P2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |