Cornell Dubilier EMI/RFI SUPPRESSION Capacitors 474MKP275KB

Description
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.
Datasheet
Description
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
EMI/RFI SUPPRESSION Capacitors
474MKP275KB
EMI/RFI SUPPRESSION Capacitors 474MKP275KB
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.

Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals.

Our AC capacitor are suitable for general purpose AC application as well as Motor Run.

Cap, 0.47Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor - 30K6747 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor
30K6747
Cap, 0.47Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor 30K6747
CAP, 0.47UF, 275V, METALLIZED PP, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.47UF, 275V, METALLIZED PP, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 474MKP275KB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
474MKP275KB
Film Capacitors 474MKP275KB
CAP FILM 0.47UF 10% 310VAC RAD

CAP FILM 0.47UF 10% 310VAC RAD

Supplier's Site Datasheet
Fort Worth, TX, USA
CAPACITOR; METALLIZED POLYPROPY; CAP.47UF; TOL +-10%; RADIAL; 275V
70112389
CAPACITOR; METALLIZED POLYPROPY; CAP.47UF; TOL +-10%; RADIAL; 275V 70112389
Specifications Temperature Range: –40°C to +110°C Dissipation Factor: 1.0% Max. @ 1 kHz Applications EMI/RFI Suppression Antenna Coupling Line Bypass

Specifications

  • Temperature Range: –40°C to +110°C
  • Dissipation Factor: 1.0% Max. @ 1 kHz
    Applications
  • EMI/RFI Suppression
  • Antenna Coupling
  • Line Bypass
Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 474MKP275KB 30K6747 474MKP275KB 70112389
Product Name EMI/RFI SUPPRESSION Capacitors Cap, 0.47Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor Film Capacitors CAPACITOR; METALLIZED POLYPROPY; CAP.47UF; TOL +-10%; RADIAL; 275V
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PP Polypropylene; Polypropylene (PP), Metallized Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers