Cornell Dubilier GENERAL PURPOSE FILM Capacitors 474MPW630K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
GENERAL PURPOSE FILM Capacitors
474MPW630K
GENERAL PURPOSE FILM Capacitors 474MPW630K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Cap, 0.47Uf, 630V, Film, Axial; Dielectric Type Illinois Capacitor - 46M4748 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 630V, Film, Axial; Dielectric Type Illinois Capacitor
46M4748
Cap, 0.47Uf, 630V, Film, Axial; Dielectric Type Illinois Capacitor 46M4748
CAP, 0.47UF, 630V, FILM, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.47UF, 630V, FILM, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Capacitor, Metallized Polypropylene Film, Axial Leads, 0.47uF, 630WVDC, 250VAC
70112251
Capacitor, Metallized Polypropylene Film, Axial Leads, 0.47uF, 630WVDC, 250VAC 70112251
Temperature Range: –55°C to +105°C Working Voltage: 160 to 630 VDC Voltage, Alternating Current: 90 to 250 VAC Dissipation Factor: <0.1% Flame Retardant

  • Temperature Range: –55°C to +105°C
  • Working Voltage: 160 to 630 VDC
  • Voltage, Alternating Current: 90 to 250 VAC
  • Dissipation Factor: <0.1%
  • Flame Retardant
Supplier's Site
Film Capacitors - 474MPW630K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
474MPW630K
Film Capacitors 474MPW630K
CAP FILM 0.47UF 10% 630VDC AXIAL

CAP FILM 0.47UF 10% 630VDC AXIAL

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 474MPW630K 46M4748 70112251 474MPW630K
Product Name GENERAL PURPOSE FILM Capacitors Cap, 0.47Uf, 630V, Film, Axial; Dielectric Type Illinois Capacitor Capacitor, Metallized Polypropylene Film, Axial Leads, 0.47uF, 630WVDC, 250VAC Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11AH910J-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1943395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers