The Type 461M is an axial lead metallized polyester film capacitor with a pressed/oval profile, operating at DC voltages from 63 to 1000 V and AC voltages from 40 to 250 V. It functions over a temperature range of -55°C to +85°C, with operation up to +125°C permitted when voltage is derated linearly to 50% of rated value. Capacitance ranges from 0.027 to 100.0 µF with standard tolerances of ±5% and ±10%. The element is non-inductively wound in a single-section design using metallized polyester film with self-healing properties. Encapsulation is by flame-retardant polyester tape meeting UL510 and flame-retardant epoxy meeting UL94V-0. Lead wires are tinned copper-clad steel or tinned copper with diameters from 0.020 to 0.040 inch (AWG 24 to 18). The part number 461M6849R6C is a 0.68 µF capacitor with ±10% tolerance at 630 V DC.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M6849R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |