The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, rated for DC voltages from 63 to 1000 V and AC voltages from 40 to 250 V. It operates from -55°C to +85°C at full rated voltage, with linear voltage derating to 50% at +125°C. Capacitance ranges from 0.027 to 100.0 µF with standard tolerances of ±5% or ±10%. The unit is wrapped with flame-retardant polyester tape and potted with flame-retardant epoxy meeting UL510 and UL94V-0 standards. Lead wires are tinned copper-clad steel or tinned copper, with diameters ranging from 0.5 mm to 1.0 mm (AWG 24 to 18). The capacitor features a self-healing metallized film construction and a non-inductive winding. For the 461M15691 part, the specification indicates a capacitance of 15 µF at 1000 V DC with a ±10% tolerance, using the standard compact form factor designated by the 'C' suffix.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M15691 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |