The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, rated for DC voltages from 63 to 1000 VDC and AC voltages from 40 to 250 VAC. It operates from -55°C to +85°C, with voltage derating to 50% at +125°C. Capacitance ranges from 0.027 to 100.0 µF with ±5% or ±10% tolerance. Units are encapsulated with flame-retardant polyester tape and epoxy, meeting UL510 and UL94V-0 standards. Tinned copper-clad steel or tinned copper leads are provided in sizes from #24 to #18 AWG. Dissipation factor is ≤1.0% at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ-µF for capacitances ≤1.0 µF and 1,000 MΩ-µF for higher values at +25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M4749R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |