The 474PPB630KB is a radial metallized polypropylene film capacitor rated for 630 VDC, with a capacitance of 0.47 µF, designed for high pulse current applications such as snubber circuits. It features lead-free tinned copper leads, flame-retardant epoxy resin casing (UL 94V-0), and operates within a temperature range of -55°C to +105°C. The device has a maximum dissipation factor of 0.001 at 1 kHz and 25°C, insulation resistance of 30000 MΩ×µF, and self-inductance less than 1 nH per mm of lead spacing. Its dimensions are 32 mm × 33 mm × 18 mm with a lead spacing of 27.5 mm and lead diameter of 1.0 mm. Capacitance change is limited to less than 1% after 2000 hours at 85°C with 125% rated voltage. Dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage for 2 seconds at 25°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 474PPB630KB |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |