The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, rated for 250 VDC and 100 VAC, with a capacitance of 15 µF and ±10% tolerance. It is encapsulated with flame-retardant polyester tape and epoxy, meeting UL510 and UL94V-0 specifications. Operating temperature ranges from -55°C to +85°C, with linear voltage derating to 50% of rated voltage at +125°C. Lead wires are tinned copper-clad steel or tinned copper, with diameters of 0.025 in (0.6 mm). Maximum dimensions are 1.74 in (44.2 mm) in length, 0.51 in (13.0 mm) in thickness, and 0.82 in (20.8 mm) in height. The capacitor exhibits a dissipation factor of ≤1.0% at 1 kHz and +25°C. Insulation resistance is ≥5,000 MΩ-µF for capacitances >1.0 µF at +25°C. A compact variant is available, indicated by the 'C' suffix.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M2569R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |