Cornell DubilierFilm Paper Film Capacitors474RSB202K2J
Description
For New Design: Yes
Capacitance: 470 nF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1220
ESR: 6.1 mΩ
RMS Current: —
Length: 43mm
Height: 33.5mm
Thickness: 22mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 470 nF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1220
ESR: 6.1 mΩ
RMS Current: —
Length: 43mm
Height: 33.5mm
Thickness: 22mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 474RSB202K2J is a radial lead, high-current, low-ESR film capacitor for power semiconductor circuits, rated for 2000 VDC and operating temperatures from -40°C to +85°C. It has a capacitance of 0.47 µF, a maximum dv/dt of 1220 V/µs, and a typical ESR of 6.1 mΩ at 100 kHz and +25°C. The device measures 42.5 mm in length, 33.5 mm in height, and 22 mm in thickness, with 2 radial leads spaced 37.5 mm apart and a lead diameter of 1.2 mm. The construction uses double metallized polypropylene film with internal series connections and is coated in a UL94V-0 flame-retardant epoxy resin. It meets a dielectric strength requirement of 150% of rated VAC for 60 seconds at 25°C.
Datasheet Summary Powered by GS/AI
The 474RSB202K2J is a radial lead, high-current, low-ESR film capacitor for power semiconductor circuits, rated for 2000 VDC and operating temperatures from -40°C to +85°C. It has a capacitance of 0.47 µF, a maximum dv/dt of 1220 V/µs, and a typical ESR of 6.1 mΩ at 100 kHz and +25°C. The device measures 42.5 mm in length, 33.5 mm in height, and 22 mm in thickness, with 2 radial leads spaced 37.5 mm apart and a lead diameter of 1.2 mm. The construction uses double metallized polypropylene film with internal series connections and is coated in a UL94V-0 flame-retardant epoxy resin. It meets a dielectric strength requirement of 150% of rated VAC for 60 seconds at 25°C.