The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, designed for applications requiring non-inductive performance. It operates at full-rated DC voltage from -55°C to +85°C, and up to +125°C with linear voltage derating to 50% of rated voltage. The capacitor is encapsulated with flame-retardant polyester tape and epoxy, meeting UL510 and UL94V-0 specifications. Capacitance values range from 0.027 µF to 100.0 µF with standard tolerances of ±5% and ±10%. The part number 461M75491C corresponds to a 0.75 µF, 400 VDC capacitor with ±10% tolerance, housed in a compact form factor. Wire leads are tinned copper-clad steel or tinned copper, available in diameters from 0.020 inch (#24 AWG) to 0.040 inch (#18 AWG), depending on the capacitance. The maximum DC voltage is 400 VDC, and the dissipation factor is 1.0% maximum at 1 kHz and +25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M75491C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |