The 474PPS700KG is an axial-lead metallized polypropylene film capacitor rated for 700 VDC, with a capacitance of 0.47 µF, a maximum dv/dt of 235 V/µs, and a typical RMS ripple current of 7 A at 25°C. It has an ESR of 5.3 mΩ at 100 kHz, dimensions of 17.5 mm diameter by 29 mm length, and operates within a temperature range of -40°C to +85°C. The capacitor features flame-retardant polyester tape wrapping with epoxy resin end fill, lead-free tinned copper leads, and a dielectric strength of 160% of rated VDC applied for 2 seconds. Its insulation resistance is 30,000 MΩ·µF at 25°C and 100 VDC, and it exhibits a capacitance tolerance of ±10% at 1 kHz, 25°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 474PPS700KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |