The 472PWS152KD is an axial metallized polypropylene film capacitor with foil electrodes, designed for high pulse current applications such as snubber and deflection circuits. It has a DC voltage rating of 1500 V, a capacitance of 0.0047 µF, and a maximum dv/dt of 17,000 V/µs. The component measures 12 mm in diameter by 20.5 mm in length and features lead-free tinned copper leads. It operates from -55°C to +105°C, with a capacitance tolerance of ±10% at 1 kHz and 25°C. The dielectric is polypropylene, with flame-retardant polyester tape and epoxy resin encapsulation meeting UL94V0. Self-inductance is less than 1 nH per mm of lead spacing, and insulation resistance exceeds 30,000 MΩ×µF at 25°C for capacitances above 0.1 µF. The capacitor meets a reliability standard of 1 FIT.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 472PWS152KD |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |