The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, designed for demanding applications. It operates at full rated voltage from -55°C to +85°C, with voltage linearly derated to 50% at +125°C. The capacitor uses a self-healing metallized polyester film dielectric in a non-inductive single-section design. It is wrapped with flame-retardant polyester tape meeting UL510 specifications and potted with flame-retardant epoxy meeting UL94V-0 standards. Capacitance ranges from 0.027 µF to 100.0 µF with standard tolerances of ±5% or ±10%. Lead wires are tinned copper-clad steel or tinned copper, in sizes from #24 AWG to #18 AWG. The part number 461M60591C corresponds to a 6.0 µF, 500 VDC device with ±10% tolerance and a compact form factor, as indicated by the trailing 'C' suffix.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M60591C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |