The 474RMB152K# is a metallized polypropylene power film capacitor designed for snubber applications in inverters, converters, and switching power supplies. It has a rated DC voltage of 1500 V, a capacitance of 0.47 µF, and operates within a temperature range of -40°C to +85°C. The capacitor features lead-free tinned copper terminals and is housed in a flame-retardant plastic box with epoxy resin (UL94V-0). Its dimensions are 42.5 mm × 33.5 mm × 22 mm, with a terminal spacing of 57.5 mm and lug spacing of 21 mm. The dielectric is polypropylene with internal series connections, and the capacitance tolerance is ±10%. The dissipation factor at 1 kHz and 25°C is less than 0.001, and the insulation resistance is greater than 30 GΩ·µF. The part meets a life expectancy of 30,000 hours at rated AC voltage with a failure rate of 300 per billion component hours.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 474RMB152K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |