Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific
FILM CAPACITOR, .047UF 630WV +/-10% *NO PB* ROHS COMPLIANT: YES
CAP FILM 0.047UF 10% 630VDC RAD
| Illinois Capacitor | Newark, An Avnet Company | Allied Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 473MSR630K | 84M4994 | 70112022 | 473MSR630K |
| Product Name | GENERAL PURPOSE FILM Capacitors | Film Capacitor, .047Uf 630Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor | Capacitor;Polyester Metallized;Cap 0.047 uF;Tol 10%;Vol-Rtg 630 VDC;Radial | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | ||
| Capacitance Type | Fixed | Fixed | ||
| RoHS Compliant | Yes | |||
| Configuration / Form Factor | Leaded Capacitor | |||
| Applications | General Purpose |