The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, designed for high-reliability applications. It operates at full-rated DC voltage from -55°C to +85°C and up to +125°C with voltage de-rating to 50% of rated value. The capacitor has a capacitance range of 0.027 to 100.0 µF, with standard tolerances of ±5% or ±10%. For the 47 µF, 400 VDC variant, the case dimensions are 1.50 inches (38.1 mm) in length, 0.26 inches (6.6 mm) in maximum thickness, and 0.42 inches (10.7 mm) in maximum height, with tinned copper-clad steel leads of 0.025 inch (0.6 mm) diameter. The capacitor is wrapped in flame-retardant polyester tape and potted with flame-retardant epoxy, meeting UL510 and UL94V-0 specifications. Dissipation factor is 1.0% maximum at 1 kHz and +25°C, with insulation resistance of at least 1,000 MΩ-µF for capacitances greater than 1.0 µF.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M4759R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |