The Type 461M series consists of axial lead metallized polyester film capacitors with a pressed/oval profile, offering capacitance values from 0.027 to 100.0 µF and DC voltage ratings from 63 to 1000 VDC, with AC voltage ratings from 40 to 250 VAC. The operating temperature range is -55°C to +85°C, with voltage derated linearly to 50% of rated voltage at +125°C. Insulation resistance is 10,000 MΩ-µF for capacitances ≤1.0 µF and 1,000 MΩ-µF for capacitances >1.0 µF at +25°C. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Units are encapsulated with flame-retardant polyester tape meeting UL510 and flame-retardant epoxy meeting UL94V-0. Lead wires are tinned copper-clad steel or tinned copper, with diameters ranging from 0.020 inch (#24 AWG) to 0.040 inch (#18 AWG).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M6059R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |