Cornell Dubilier Film Paper Film Capacitors 474PSB202K2J

Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 4.1 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 4.1 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 474PSB202K2J is a radial lead, high-current, low-ESR film capacitor rated for 2000 V DC with a capacitance of 0.47 µF and a maximum dv/dt of 1600 V/µs. It has an ESR of 4.1 mΩ at 100 kHz and 25°C, and a maximum RMS ripple current of 14 A at 25°C. Dimensions are 42.5 mm × 37 mm × 28 mm with a lead spacing of 37.5 mm and 1.2 mm diameter leads. The construction uses double metallized polypropylene film with a UL94V-0 flame-retardant epoxy coating and lead-free tinned copper leads. Operating temperature range is -40°C to +100°C. Capacitance tolerance is ±10% at 1 kHz, and the temperature coefficient is -200 to +100 ppm/°C. Dielectric strength is 160% of rated DC voltage applied for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 474PSB202K2J is a radial lead, high-current, low-ESR film capacitor rated for 2000 V DC with a capacitance of 0.47 µF and a maximum dv/dt of 1600 V/µs. It has an ESR of 4.1 mΩ at 100 kHz and 25°C, and a maximum RMS ripple current of 14 A at 25°C. Dimensions are 42.5 mm × 37 mm × 28 mm with a lead spacing of 37.5 mm and 1.2 mm diameter leads. The construction uses double metallized polypropylene film with a UL94V-0 flame-retardant epoxy coating and lead-free tinned copper leads. Operating temperature range is -40°C to +100°C. Capacitance tolerance is ±10% at 1 kHz, and the temperature coefficient is -200 to +100 ppm/°C. Dielectric strength is 160% of rated DC voltage applied for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 474PSB202K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
474PSB202K2J
Film Paper Film Capacitors 474PSB202K2J
For New Design: Yes Capacitance: 470 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 4.1 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
  • For New Design: Yes
  • Capacitance: 470 nF
  • Voltage DC: 2000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1600
  • ESR: 4.1 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 37mm
  • Thickness: 28mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 474PSB202K2J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
474PSB202K2J
Capacitors - Film Capacitors 474PSB202K2J
CAP FILM 0.47UF 10% 2KVDC RADIAL

CAP FILM 0.47UF 10% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 474PSB202K2J 474PSB202K2J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C362U075AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 103MKP275KC - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers