The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, designed for applications requiring non-inductive performance. It operates at full-rated DC voltage from -55°C to +85°C, with voltage de-rated linearly to 50% of rated value at +125°C. Capacitance ranges from 0.027 µF to 100.0 µF with standard tolerances of ±5% or ±10%. The dielectric is metallized polyester film in a single-section design, encapsulated with flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 specifications. Lead wires are tinned copper-clad steel for sizes #24 to #18 AWG or tinned copper for #18 AWG. For the 400 VDC rating, the 461M60491 variant has a capacitance of 6.0 µF, a maximum length of 1.74 inches (44.2 mm), maximum thickness of 0.82 inches (20.8 mm), maximum height of 1.19 inches (30.2 mm), and uses a 0.032 inch (0.8 mm) diameter lead wire.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M60491 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |