The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, designed for general-purpose applications. It operates from -55°C to +85°C at full rated voltage, with voltage linearly derated to 50% at +125°C. Capacitance ranges from 0.027 µF to 100.0 µF with tolerances of ±5% or ±10%. The part is rated for 400 VDC and 250 VAC, with dielectric strength of 150% of rated voltage for 2 minutes. It features flame-retardant polyester tape wrapping and epoxy potting meeting UL510 and UL94V-0 standards. Lead wires are tinned copper-clad steel or tinned copper, with diameters up to 0.040 inch (#18 AWG). Capacitors are non-inductively wound using a single-section metallized polyester film dielectric with self-healing properties.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M7059R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |