The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, designed for applications requiring non-inductive performance. It is encapsulated with flame-retardant polyester tape and potted with flame-retardant epoxy, meeting UL510 and UL94V-0 specifications. The capacitor operates from -55°C to +85°C at full rated voltage, with voltage de-rating to 50% of rated value at +125°C. Capacitance ranges from 0.027 µF to 100.0 µF with tolerances of ±5% or ±10%, and rated DC voltage ranges from 63 V to 1000 V. The lead wires are tinned copper-clad steel for sizes 0.020 to 0.040 inch diameter. The 461M25691C part corresponds to a 2.5 µF capacitance, ±10% tolerance, 630 V DC voltage rating, and compact form factor, with dimensions and lead specifications as defined in the series for this rating.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M25691C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |