Cornell DubilierFilm Paper Film Capacitors474PSB202K4JA
Description
For New Design: Yes
Capacitance: 470 nF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1600
ESR: 3.4 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 470 nF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1600
ESR: 3.4 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 474PSB202K4JA is a radial lead, high current, low ESR film capacitor designed for high pulse and resonant circuits, with a voltage rating of 2000V DC, a capacitance of 0.47 µF, and a maximum RMS ripple current of 21.5 A at 100 kHz and 25°C. It has an ESR of 3.4 mΩ at 100 kHz and 25°C, with dimensions of 41.5mm × 44mm × 24mm and a lead spacing of 10.2mm. The capacitor uses double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. It operates from -40°C to +100°C with a capacitance tolerance of ±10% at 1 kHz. The dielectric withstands 160% of rated DC voltage or 150% of rated AC voltage for 2 seconds at 25°C. Self inductance is less than 1 nH per mm of lead spacing.
Datasheet Summary Powered by GS/AI
The 474PSB202K4JA is a radial lead, high current, low ESR film capacitor designed for high pulse and resonant circuits, with a voltage rating of 2000V DC, a capacitance of 0.47 µF, and a maximum RMS ripple current of 21.5 A at 100 kHz and 25°C. It has an ESR of 3.4 mΩ at 100 kHz and 25°C, with dimensions of 41.5mm × 44mm × 24mm and a lead spacing of 10.2mm. The capacitor uses double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. It operates from -40°C to +100°C with a capacitance tolerance of ±10% at 1 kHz. The dielectric withstands 160% of rated DC voltage or 150% of rated AC voltage for 2 seconds at 25°C. Self inductance is less than 1 nH per mm of lead spacing.