The Type 461M is an axial lead, metallized polyester film capacitor with a pressed/oval profile, designed for applications requiring non-inductive performance. It operates from -55°C to +85°C at full rated voltage, with voltage de-rating to 50% of rated value at +125°C. The capacitor is wrapped with flame-retardant polyester tape meeting UL510 and potted with flame-retardant epoxy meeting UL94V-0 specifications. Capacitance values range from 0.027 µF to 100.0 µF with standard tolerances of ±5% or ±10%. The part number 461M56491 corresponds to a 0.56 µF capacitor with a 400 VDC rating and ±10% tolerance, featuring tinned copper-clad steel leads of 0.020 inch (0.5 mm) diameter. Physical dimensions for this variant are 0.99 inch (25.1 mm) length, 0.27 inch (6.9 mm) maximum thickness, and 0.46 inch (11.7 mm) maximum height. The insulation resistance is 1,000 MΩ-µF at +25°C for capacitances above 1.0 µF.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M56491 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |