The Type 461M is a metallized polyester film capacitor with an axial lead and pressed/oval profile, designed for general-purpose applications. It offers capacitance values from 0.027 to 100.0 µF with standard tolerances of ±5% or ±10%, and rated DC voltage from 63 to 1000 V. Operating temperature ranges from -55°C to +85°C full-rated; up to +125°C with linear voltage derating to 50% of rated voltage. The capacitor element is non-inductively wound using a single-section metallized polyester film with self-healing properties. Encapsulation consists of flame-retardant polyester tape meeting UL510 and flame-retardant epoxy conforming to UL94V-0. Tinned copper or copper-clad steel leads are available in sizes from #18 to #24 AWG. Voltage withstand is 150% of rated voltage for two minutes. The part number 461M35691 is not explicitly listed, but the series includes components with matching construction and ratings.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M35691 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |