The 461M series comprises axial metallized polyester film capacitors with capacitance values from 0.027 to 100.0 µF and DC voltage ratings from 63 to 1000 V. Units feature a non-inductive single-section construction, encapsulated in flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 specifications. The operational temperature range is -55°C to +85°C at full rated voltage, with voltage derated linearly to 50% of rated value at +125°C. Capacitance tolerance is ±5% or ±10%, with a dissipation factor of ≤1.0% at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ-µF for capacitances ≤1.0 µF and 1,000 MΩ-µF for >1.0 µF at +25°C. Lead wires are tinned copper-clad steel or tinned copper with diameters of 0.020, 0.025, 0.032, or 0.040 inch. The part 461M5059R6 corresponds to a 0.50 µF, 500 VDC capacitor with ±10% tolerance, consistent with the series design and specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M5059R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |